Xilinx, Inc. No. Of I/o S Amd Xilinx XC2C256-7CPG132C.

Description
No. of I/O s:106I/O s; Logic Case Style:CSBGA; Frequency:152MHz RoHS Compliant: Yes
Description
No. of I/O s:106I/O s; Logic Case Style:CSBGA; Frequency:152MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of I/o S Amd Xilinx - 61AC2770 - Newark, An Avnet Company
Chicago, IL, United States
No. Of I/o S Amd Xilinx
61AC2770
No. Of I/o S Amd Xilinx 61AC2770
No. of I/O s:106I/O s; Logic Case Style:CSBGA; Frequency:152MHz RoHS Compliant: Yes

No. of I/O s:106I/O s; Logic Case Style:CSBGA; Frequency:152MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD)
Product Number 61AC2770
Product Name No. Of I/o S Amd Xilinx
Package Type Other; CSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 271 pins
View Details
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46855-APCT-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 14-UQFN
Pins 14
View Details
2 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details