IC CPLD 256MC 6.7NS 132CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281488-XC2C256-7CP1
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 132-TFBGA, CSPBGA
Mounting: SMD
Number of I/O: 106
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LC4256ZC-75MN132I; LC4256ZC-75M132I; LC4256ZC-75M132C;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC CPLD 256MC 6.7NS 132BGA
IC CPLD 256MC 6.7NS 132BGA
CPLD - Complex Programmable Logic Devices
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-7CP132C-ND | 1281488-XC2C256-7CP132C | XC2C256-7CP132C | 903-XC2C256-7CP132C | XC2C256-7CP132C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-7CP132C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 256MC 6.7NS 132BGA | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||
| Package Type | Other; 132-TFBGA, CSPBGA | PBGA | Other; 132-TFBGA, CSPBGA | ||
| Pins | 132 | 132 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 256 | 256 |