Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C XC2C256-6TQG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939213-XC2C256-6TQG1 44C Series: CoolRunner II Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 118 Family Name: XC2C256 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939213-XC2C256-6TQG1 44C Series: CoolRunner II Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 118 Family Name: XC2C256 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C - 939213-XC2C256-6TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C
939213-XC2C256-6TQG144C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C 939213-XC2C256-6TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 939213-XC2C256-6TQG1 44C Series: CoolRunner II Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 118 Family Name: XC2C256 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939213-XC2C256-6TQG144C
Series: CoolRunner II
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 118
Family Name: XC2C256
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C256-6TQG144C-ND
CPLDs (Complex Programmable Logic Devices) XC2C256-6TQG144C-ND
IC CPLD 256MC 5.7NS 144TQFP

IC CPLD 256MC 5.7NS 144TQFP

Buy Now Datasheet
IC CPLD 256MC 5.7NS 144TQFP - 903-XC2C256-6TQG144C - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 5.7NS 144TQFP
903-XC2C256-6TQG144C
IC CPLD 256MC 5.7NS 144TQFP 903-XC2C256-6TQG144C
IC CPLD 256MC 5.7NS 144TQFP

IC CPLD 256MC 5.7NS 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C256-6TQG144C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C256-6TQG144C
IC CPLD 256MC 5.7NS 144TQFP

IC CPLD 256MC 5.7NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C256-6TQG144C
CPLD - Complex Programmable Logic Devices XC2C256-6TQG144C
CPLD - Complex Programmable Logic Devices XC2C256-6TQG144C

CPLD - Complex Programmable Logic Devices XC2C256-6TQG144C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 939213-XC2C256-6TQG144C XC2C256-6TQG144C-ND 903-XC2C256-6TQG144C XC2C256-6TQG144C XC2C256-6TQG144C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQG144C CPLDs (Complex Programmable Logic Devices) IC CPLD 256MC 5.7NS 144TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features In-system Programmability
Pins 144 144
Macrocells 256
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
3 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20QC10-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers