Manufacturer: Xilinx Inc.
Win Source Part Number: 1281487-XC2C256-6TQ1
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: Sub-Base Mount
Number of I/O: 118
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 5.7ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XC2C256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M4A3-256/96-6VNI; M4A3-256/96-55VI; M4A3-256/96-10VC;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 5.7NS 144TQFP
CPLD - Complex Programmable Logic Devices XC2C256-6TQ144C
IC CPLD 256MC 5.7NS 144QFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281487-XC2C256-6TQ144C | XC2C256-6TQ144C-ND | XC2C256-6TQ144C | XC2C256-6TQ144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6TQ144C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | |||
| System Gates | 6000 | |||
| Logic Cells / Logic Blocks | 16 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |