Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC2C256-6FTG256C

Description
IC CPLD 256MC 5.7NS 256FTBGA
Request a Quote Datasheet
Description
IC CPLD 256MC 5.7NS 256FTBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C256-6FTG256C-ND
CPLDs (Complex Programmable Logic Devices) XC2C256-6FTG256C-ND
IC CPLD 256MC 5.7NS 256FTBGA

IC CPLD 256MC 5.7NS 256FTBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C - 1281485-XC2C256-6FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C
1281485-XC2C256-6FTG256C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C 1281485-XC2C256-6FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281485-XC2C256-6FTG 256C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 5.7ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC2C256 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 184

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281485-XC2C256-6FTG256C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 5.7ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 184

Buy Now
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C256-6FTG256C
CPLD - Complex Programmable Logic Devices XC2C256-6FTG256C
CPLD - Complex Programmable Logic Devices XC2C256-6FTG256C

CPLD - Complex Programmable Logic Devices XC2C256-6FTG256C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C256-6FTG256C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C256-6FTG256C
IC CPLD 256MC 5.7NS 256FTBGA

IC CPLD 256MC 5.7NS 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC2C256-6FTG256C-ND 1281485-XC2C256-6FTG256C XC2C256-6FTG256C XC2C256-6FTG256C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FTG256C CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-LBGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032VTC44-15 - 870637-EPM7032VTC44-15 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 44-TQFP (10x10)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CPLD Programmable Logic Device - 695-ATF1504AS-15JC84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 64 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-20JC84 - Lingto Electronic Limited
Specs
User I/Os 64 pins
Propagation Delay 20 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV15QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers