IC CPLD 256MC 5.7NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281484-XC2C256-6FT2
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 5.7ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 184
CPLD - Complex Programmable Logic Devices XC2C256-6FT256C
IC CPLD 256MC 5.7NS 256BGA
CPLD CoolRunner -II Family 6K Gates 256 Macro Cells 256MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-6FT256C-ND | 1281484-XC2C256-6FT256C | XC2C256-6FT256C | XC2C256-6FT256C | 903-XC2C256-6FT256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6FT256C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD CoolRunner -II Family 6K Gates 256 Macro Cells 256MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA |
| Features | In-system Programmability | ||||
| Package Type | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 256 | 256 |