IC CPLD 256MC 5.7NS 132CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281483-XC2C256-6CPG
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 5.7ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 132-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 132-TFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C256
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
The number of I/O: 106
CPLD - Complex Programmable Logic Devices
IC CPLD 256MC 5.7NS 132CSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C256-6CPG132C-ND | 1281483-XC2C256-6CPG132C | XC2C256-6CPG132C | XC2C256-6CPG132C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C256-6CPG132C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 132-TFBGA, CSPBGA | PBGA | ||
| Pins | 132 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |