Manufacturer: Xilinx Inc.
Win Source Part Number: 085672-XC2C128-7VQG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: XC2C128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): CY7C374i-100AXI; M4-128N/64-15VC; CY7C374i-83AI;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC CPLD 128MC 7NS 100VQFP
CPLD - Complex Programmable Logic Devices XC2C128-7VQG100I
IC CPLD 128MC 7NS 100VQFP
IC CPLD 128MC 7NS 100VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 085672-XC2C128-7VQG100I | 122-1975-ND | XC2C128-7VQG100I | XC2C128-7VQG100I | 903-XC2C128-7VQG100I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 7NS 100VQFP |
| Macrocells | 128 | 128 | |||
| System Gates | 3000 | 3000 | |||
| Logic Cells / Logic Blocks | 8 | 8 | |||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP | QFP; Other; 100-TQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |