Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C XC2C128-7VQG100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036587-XC2C128-7VQG1 00C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Number of Gates: 3000 Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: XC2C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): CY7C374i-100AXI; M4-128N/64-15VC; CY7C374i-83AI; Introduction Date: September 26, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036587-XC2C128-7VQG1 00C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Number of Gates: 3000 Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: XC2C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): CY7C374i-100AXI; M4-128N/64-15VC; CY7C374i-83AI; Introduction Date: September 26, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C - 036587-XC2C128-7VQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C
036587-XC2C128-7VQG100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C 036587-XC2C128-7VQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 036587-XC2C128-7VQG1 00C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Number of Gates: 3000 Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.7 V to 1.9 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: XC2C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): CY7C374i-100AXI; M4-128N/64-15VC; CY7C374i-83AI; Introduction Date: September 26, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036587-XC2C128-7VQG100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: XC2C128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): CY7C374i-100AXI; M4-128N/64-15VC; CY7C374i-83AI;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1285-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1285-ND
CPLDs (Complex Programmable Logic Devices) 122-1285-ND
IC CPLD 128MC 7NS 100VQFP

IC CPLD 128MC 7NS 100VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C128-7VQG100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C128-7VQG100C
IC CPLD 128MC 7NS 100VQFP

IC CPLD 128MC 7NS 100VQFP

Supplier's Site
XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP - 903-XC2C128-7VQG100C - Utmel Electronic Limited
Hong Kong, China
XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP
903-XC2C128-7VQG100C
XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP 903-XC2C128-7VQG100C
XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP

XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C128-7VQG100C
CPLD - Complex Programmable Logic Devices XC2C128-7VQG100C
CPLD - Complex Programmable Logic Devices XC2C128-7VQG100C

CPLD - Complex Programmable Logic Devices XC2C128-7VQG100C

Buy Now Datasheet
Cpld, 7Ns, 152Mhz, Vtqfp-100; Cpld Type Amd Xilinx - 47AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, 7Ns, 152Mhz, Vtqfp-100; Cpld Type Amd Xilinx
47AC6403
Cpld, 7Ns, 152Mhz, Vtqfp-100; Cpld Type Amd Xilinx 47AC6403
CPLD, 7NS, 152MHZ, VTQFP-100; CPLD Type:-; No. of Macrocells:128; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:152MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7ns; Global RoHS Compliant: Yes

CPLD, 7NS, 152MHZ, VTQFP-100; CPLD Type:-; No. of Macrocells:128; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:152MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:7ns; Global RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 036587-XC2C128-7VQG100C 122-1285-ND XC2C128-7VQG100C 903-XC2C128-7VQG100C XC2C128-7VQG100C 47AC6403
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQG100C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XILINX XC2C128-7VQG100C CPLD, COOLRUNNER-II, 128MCELL, 100VQFP CPLD - Complex Programmable Logic Devices Cpld, 7Ns, 152Mhz, Vtqfp-100; Cpld Type Amd Xilinx
Macrocells 128 128 128
System Gates 3000 3000
Logic Cells / Logic Blocks 8 8
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP QFP; Other; 100-TQFP Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data