Manufacturer: Xilinx Inc.
Win Source Part Number: 037500-XC2C128-7VQ10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 7NS 100VQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices XC2C128-7VQ100I
IC CPLD 128MC 7NS 100VQFP
| Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037500-XC2C128-7VQ100I | XC2C128-7VQ100I-ND | XC2C128-7VQ100I | XC2C128-7VQ100I | XC2C128-7VQ100I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQ100I | CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 7NS 100VQFP | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | ||||
| System Gates | 3000 | ||||
| Logic Cells / Logic Blocks | 8 | ||||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | Other; 100VQFP | QFP; TQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |