IC CPLD 128MC 7NS 100VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037927-XC2C128-7VQ10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: XC2C128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): EPM7128STC100-15; EPM7128STC100-10N; EPM7128STC100-6FN; EPM7128STC100N-7;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices XC2C128-7VQ100C
IC CPLD 128MC 7NS 100VQFP
IC CPLD 128MC 7NS 100VQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C128-7VQ100C-ND | 037927-XC2C128-7VQ100C | XC2C128-7VQ100C | XC2C128-7VQ100C | 903-XC2C128-7VQ100C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7VQ100C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 7NS 100VQFP |
| Features | In-system Programmability | ||||
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-VQFP (14x14) | QFP; TQFP | QFP; Other; 100-TQFP | |
| Pins | 100 | 100 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 128 | 128 |