IC CPLD 128MC 7NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281482-XC2C128-7TQ1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: XC2C128
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 100
IC CPLD 128MC 7NS 144QFP
CPLD - Complex Programmable Logic Devices
IC CPLD 128MC 7NS 144QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC2C128-7TQ144I-ND | 1281482-XC2C128-7TQ144I | XC2C128-7TQ144I | XC2C128-7TQ144I | 903-XC2C128-7TQ144I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7TQ144I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | IC CPLD 128MC 7NS 144QFP |
| Features | In-system Programmability | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | 144 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Macrocells | 128 | 128 |