Manufacturer: Xilinx Inc.
Win Source Part Number: 037533-XC2C128-7CPG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: XC2C128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LCMXO256C-3MN132CES;
Introduction Date: September 26, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 7NS 132CSPBGA
CPLD - Complex Programmable Logic Devices XC2C128-7CPG132I
IC CPLD 128MC 7NS 132CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037533-XC2C128-7CPG132I | 122-XC2C128-7CPG132I-ND | XC2C128-7CPG132I | XC2C128-7CPG132I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CPG132I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | |||
| System Gates | 3000 | |||
| Logic Cells / Logic Blocks | 8 | |||
| Package Type | Other; 132-CSPBGA (8x8) | Other; 132-TFBGA, CSPBGA | PBGA |