IC CPLD 128MC 7NS 132CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 086668-XC2C128-7CPG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CSPBGA (8x8)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices XC2C128-7CPG132C
IC CPLD 128MC 7NS 132BGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1396-ND | 086668-XC2C128-7CPG132C | XC2C128-7CPG132C | XC2C128-7CPG132C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CPG132C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 132-TFBGA, CSPBGA | Other; 132-CSPBGA (8x8) | PBGA | |
| Pins | 132 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |