Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC2C128-7CP132I

Description
IC CPLD 128MC 7NS 132CSPBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 7NS 132CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC2C128-7CP132I-ND
CPLDs (Complex Programmable Logic Devices) XC2C128-7CP132I-ND
IC CPLD 128MC 7NS 132CSPBGA

IC CPLD 128MC 7NS 132CSPBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I - 939212-XC2C128-7CP132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I
939212-XC2C128-7CP132I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I 939212-XC2C128-7CP132I
Manufacturer: Xilinx Inc. Win Source Part Number: 939212-XC2C128-7CP13 2I Series: CoolRunner II Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 132-TFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 100 Family Name: XC2C128 Categories: Integrated Circuits (ICs) Case / Package: 132-CSPBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939212-XC2C128-7CP132I
Series: CoolRunner II
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 132-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 100
Family Name: XC2C128
Categories: Integrated Circuits (ICs)
Case / Package: 132-CSPBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC2C128-7CP132I
CPLD - Complex Programmable Logic Devices XC2C128-7CP132I
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC2C128-7CP132I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC2C128-7CP132I
IC CPLD 128MC 7NS 132BGA

IC CPLD 128MC 7NS 132BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC2C128-7CP132I-ND 939212-XC2C128-7CP132I XC2C128-7CP132I XC2C128-7CP132I
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-7CP132I CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Unlock Full Specs
to access all available technical data

Similar Products

 - ATF1504AS - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP', 'PLCC']
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200JXC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
6 suppliers