Manufacturer: Xilinx Inc.
Win Source Part Number: 043811-XC2C128-6VQG1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 5.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 5.7NS 100VQFP
IC CPLD 128MC 5.7NS 100VQFP
CPLD - Complex Programmable Logic Devices XC2C128-6VQG100C
IC CPLD 128MC 5.7NS 100VQFP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 043811-XC2C128-6VQG100C | 122-1702-ND | 903-XC2C128-6VQG100C | XC2C128-6VQG100C | XC2C128-6VQG100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC2C128-6VQG100C | CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 5.7NS 100VQFP | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | |||
| System Gates | 3000 | 3000 | |||
| Logic Cells / Logic Blocks | 8 | 8 | |||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |