Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V512VQ44C XC18V512VQ44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086672-XC18V512VQ44C Packaging: Tray Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512SOG20C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086672-XC18V512VQ44C Packaging: Tray Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512SOG20C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V512VQ44C - 086672-XC18V512VQ44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V512VQ44C
086672-XC18V512VQ44C
Memory - Memory - Configuration Proms for FPGAs - XC18V512VQ44C 086672-XC18V512VQ44C
Manufacturer: Xilinx Inc. Win Source Part Number: 086672-XC18V512VQ44C Packaging: Tray Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512SOG20C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 086672-XC18V512VQ44C
Packaging: Tray
Memory Size: 512kb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512SOG20C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V512VQ44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V512VQ44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V512VQ44C
IC PROM SRL CONFIG 512K 44-VQFP

IC PROM SRL CONFIG 512K 44-VQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V512VQ44C
FPGA - Configuration Memory XC18V512VQ44C
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 086672-XC18V512VQ44C XC18V512VQ44C XC18V512VQ44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V512VQ44C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type QFP; Other; 44-VQFP (10x10) QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details