Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V512SOG20C XC18V512SOG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799569-XC18V512SOG20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 512kb Programmable Type: In System Programmable Family Name: XC18V512 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512VQ44C; XC18V512PCG20C; XC18V512PCG44C; XC18V512VQG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799569-XC18V512SOG20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 512kb Programmable Type: In System Programmable Family Name: XC18V512 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512VQ44C; XC18V512PCG20C; XC18V512PCG44C; XC18V512VQG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V512SOG20C - 799569-XC18V512SOG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V512SOG20C
799569-XC18V512SOG20C
Memory - Memory - Configuration Proms for FPGAs - XC18V512SOG20C 799569-XC18V512SOG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 799569-XC18V512SOG20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 512kb Programmable Type: In System Programmable Family Name: XC18V512 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512VQ44C; XC18V512PCG20C; XC18V512PCG44C; XC18V512VQG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799569-XC18V512SOG20C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 512kb
Programmable Type: In System Programmable
Family Name: XC18V512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XC18V512SO20C; XC18V512PC20C; XC18V512VQ44C; XC18V512PCG20C; XC18V512PCG44C; XC18V512VQG44C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V512SOG20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V512SOG20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V512SOG20C
IC PROM REPROGR 512KB 20-SOIC

IC PROM REPROGR 512KB 20-SOIC

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V512SOG20C
FPGA - Configuration Memory XC18V512SOG20C
FPGA - Configuration Memory Re-programmable 512Kb PROM, Lead Free

FPGA - Configuration Memory Re-programmable 512Kb PROM, Lead Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799569-XC18V512SOG20C XC18V512SOG20C XC18V512SOG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V512SOG20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details