Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V512PC20I XC18V512PC20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814245-XC18V512PC20I Packaging: Tube Memory Size: 512kb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V512
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814245-XC18V512PC20I Packaging: Tube Memory Size: 512kb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V512PC20I - 814245-XC18V512PC20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V512PC20I
814245-XC18V512PC20I
Memory - Memory - Configuration Proms for FPGAs - XC18V512PC20I 814245-XC18V512PC20I
Manufacturer: Xilinx Inc. Win Source Part Number: 814245-XC18V512PC20I Packaging: Tube Memory Size: 512kb Programmable Type: In System Programmable Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V512

Manufacturer: Xilinx Inc.
Win Source Part Number: 814245-XC18V512PC20I
Packaging: Tube
Memory Size: 512kb
Programmable Type: In System Programmable
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: XC18V512

Buy Now
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V512PC20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V512PC20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V512PC20I
IC PROM SER I-TEMP 3.3V 20-PLCC

IC PROM SER I-TEMP 3.3V 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814245-XC18V512PC20I XC18V512PC20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V512PC20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details