Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V256PC20C XC18V256PC20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939209-XC18V256PC20C Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V256 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 122-1242, XC18V256PC20C-ND
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939209-XC18V256PC20C Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V256 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 122-1242, XC18V256PC20C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V256PC20C - 939209-XC18V256PC20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V256PC20C
939209-XC18V256PC20C
Memory - Memory - Configuration Proms for FPGAs - XC18V256PC20C 939209-XC18V256PC20C
Manufacturer: Xilinx Inc. Win Source Part Number: 939209-XC18V256PC20C Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V256 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 122-1242, XC18V256PC20C-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 939209-XC18V256PC20C
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XC18V256
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: 3A991B1B2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 122-1242, XC18V256PC20C-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V256PC20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V256PC20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V256PC20C
IC PROM SRL CONFIG 256K 20-PLCC

IC PROM SRL CONFIG 256K 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939209-XC18V256PC20C XC18V256PC20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V256PC20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details