Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V04VQG44 XC18V04VQG44

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 412378-XC18V04VQG44 Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 412378-XC18V04VQG44 Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQG44 - 412378-XC18V04VQG44 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQG44
412378-XC18V04VQG44
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQG44 412378-XC18V04VQG44
Manufacturer: Xilinx Inc. Win Source Part Number: 412378-XC18V04VQG44 Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 412378-XC18V04VQG44
Packaging: Tray
Memory Size: 4Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4MB FPGA Programmable Logic Device - 697-XC18V04VQG44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MB FPGA Programmable Logic Device
697-XC18V04VQG44
4MB FPGA Programmable Logic Device 697-XC18V04VQG44
IC PROM REPROGR 4MB 44-VQFP Product overview: XC18V04VQG44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4MB, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04VQG44 can be used for catalog matching and distributor lookup.

IC PROM REPROGR 4MB 44-VQFP Product overview: XC18V04VQG44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4MB, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04VQG44 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 412378-XC18V04VQG44 697-XC18V04VQG44
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V04VQG44 4MB FPGA Programmable Logic Device
Package Type QFP; Other; 44-VQFP (10x10) Other; Tray
Unlock Full Specs
to access all available technical data