Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V04VQ44I XC18V04VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084825-XC18V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V04PC44I; XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084825-XC18V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V04PC44I; XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQ44I - 084825-XC18V04VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQ44I
084825-XC18V04VQ44I
Memory - Memory - Configuration Proms for FPGAs - XC18V04VQ44I 084825-XC18V04VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 084825-XC18V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V04PC44I; XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084825-XC18V04VQ44I
Packaging: Tray
Memory Size: 4Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V04PC44I; XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 084825-XC18V04VQ44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V04VQ44I
Package / Mounting 44-VQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details