Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010584-XC18V04VQ44C
Operating Supply Voltage: 3.3 V
Density: 4 Mb
Number of Pins: 44
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC18V04VQ44C0936XC18
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010584-XC18V04VQ44C0936 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC18V04VQ44C0936 |