Xilinx, Inc. 3.3V FPGA Programmable Logic Device XC18V04PC44

Description
IC PROM SER C-TEMP 3.3V 44-PLCC Product overview: XC18V04PC44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04PC44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROM SER C-TEMP 3.3V 44-PLCC Product overview: XC18V04PC44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04PC44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 697-XC18V04PC44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-XC18V04PC44
3.3V FPGA Programmable Logic Device 697-XC18V04PC44
IC PROM SER C-TEMP 3.3V 44-PLCC Product overview: XC18V04PC44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04PC44 can be used for catalog matching and distributor lookup.

IC PROM SER C-TEMP 3.3V 44-PLCC Product overview: XC18V04PC44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V04PC44 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44 - 214046-XC18V04PC44 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44
214046-XC18V04PC44
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44 214046-XC18V04PC44
Manufacturer: Xilinx Inc. Win Source Part Number: 214046-XC18V04PC44 Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214046-XC18V04PC44
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-XC18V04PC44 214046-XC18V04PC44
Product Name 3.3V FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44
Package Type Other; Tube/Rail PLCC; Other; 44-PLCC (16.59x16.59)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details