IC PROM REPROGR 2MB 44-VQFP Product overview: XC18V02VQG44 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2MB, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V02VQG44 can be used for catalog matching and distributor lookup.
Manufacturer: Xilinx Inc.
Win Source Part Number: 057547-XC18V02VQG44
Packaging: Tray
Memory Size: 2Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-XC18V02VQG44 | 057547-XC18V02VQG44 |
| Product Name | 2MB FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - XC18V02VQG44 |
| Package Type | Other; Tray | QFP; Other; 44-VQFP (10x10) |