Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V02VQ44I XC18V02VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799567-XC18V02VQ44I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V02 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44I; XC18V02VQG44CES; XC18V02VQG44I; Introduction Date: January 05, 1999 ECCN: 3A991.b.1.a Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799567-XC18V02VQ44I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V02 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44I; XC18V02VQG44CES; XC18V02VQG44I; Introduction Date: January 05, 1999 ECCN: 3A991.b.1.a Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V02VQ44I - 799567-XC18V02VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V02VQ44I
799567-XC18V02VQ44I
Memory - Memory - Configuration Proms for FPGAs - XC18V02VQ44I 799567-XC18V02VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 799567-XC18V02VQ44I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V02 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44I; XC18V02VQG44CES; XC18V02VQG44I; Introduction Date: January 05, 1999 ECCN: 3A991.b.1.a Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799567-XC18V02VQ44I
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-TQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 2Mb
Programmable Type: In System Programmable
Part Status: Obsolete(EOL)
Family Name: XC18V02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44I; XC18V02VQG44CES; XC18V02VQG44I;
Introduction Date: January 05, 1999
ECCN: 3A991.b.1.a
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V02VQ44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V02VQ44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V02VQ44I
IC PROM SER I-TEMP 3.3V 44-VQFP

IC PROM SER I-TEMP 3.3V 44-VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799567-XC18V02VQ44I XC18V02VQ44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V02VQ44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details