Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V02PCG44C XC18V02PCG44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 807297-XC18V02PCG44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V02
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 807297-XC18V02PCG44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V02PCG44C - 807297-XC18V02PCG44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V02PCG44C
807297-XC18V02PCG44C
Memory - Memory - Configuration Proms for FPGAs - XC18V02PCG44C 807297-XC18V02PCG44C
Manufacturer: Xilinx Inc. Win Source Part Number: 807297-XC18V02PCG44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC18V02

Manufacturer: Xilinx Inc.
Win Source Part Number: 807297-XC18V02PCG44C
Packaging: Tray
Memory Size: 2Mb
Programmable Type: In System Programmable
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: XC18V02

Buy Now
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V02PCG44C
FPGA - Configuration Memory XC18V02PCG44C
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V02PCG44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V02PCG44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V02PCG44C
IC PROM REPROGR 2MB 44-PLCC

IC PROM REPROGR 2MB 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 807297-XC18V02PCG44C XC18V02PCG44C XC18V02PCG44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V02PCG44C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details