Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44I XC18V02PC44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036584-XC18V02PC44I Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44C; XC18V02PCG44C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036584-XC18V02PC44I Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44C; XC18V02PCG44C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44I - 036584-XC18V02PC44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44I
036584-XC18V02PC44I
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44I 036584-XC18V02PC44I
Manufacturer: Xilinx Inc. Win Source Part Number: 036584-XC18V02PC44I Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44C; XC18V02PCG44C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036584-XC18V02PC44I
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V02PC44C; XC18V02PCG44C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V02PC44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V02PC44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V02PC44I
IC PROM SER I-TEMP 3.3V 44-PLCC

IC PROM SER I-TEMP 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036584-XC18V02PC44I XC18V02PC44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details