Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V02-VQ44C XC18V02-VQ44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037346-XC18V02-VQ44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037346-XC18V02-VQ44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V02-VQ44C - 037346-XC18V02-VQ44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V02-VQ44C
037346-XC18V02-VQ44C
Memory - Memory - Configuration Proms for FPGAs - XC18V02-VQ44C 037346-XC18V02-VQ44C
Manufacturer: Xilinx Inc. Win Source Part Number: 037346-XC18V02-VQ44C Packaging: Tray Memory Size: 2Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037346-XC18V02-VQ44C
Packaging: Tray
Memory Size: 2Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-XC18V02-VQ44C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-XC18V02-VQ44C
FPGA Programmable Logic Device 697-XC18V02-VQ44C
IC PROM SRL FOR 2M GATE 44-VQFP Product overview: XC18V02-VQ44C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V02-VQ44C can be used for catalog matching and distributor lookup.

IC PROM SRL FOR 2M GATE 44-VQFP Product overview: XC18V02-VQ44C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V02-VQ44C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037346-XC18V02-VQ44C 697-XC18V02-VQ44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V02-VQ44C FPGA Programmable Logic Device
Package Type QFP; Other; 44-VQFP (10x10) Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details