Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V01VQG44C XC18V01VQG44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085474-XC18V01VQG44C Packaging: Tray Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085474-XC18V01VQG44C Packaging: Tray Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V01VQG44C - 085474-XC18V01VQG44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V01VQG44C
085474-XC18V01VQG44C
Memory - Memory - Configuration Proms for FPGAs - XC18V01VQG44C 085474-XC18V01VQG44C
Manufacturer: Xilinx Inc. Win Source Part Number: 085474-XC18V01VQG44C Packaging: Tray Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085474-XC18V01VQG44C
Packaging: Tray
Memory Size: 1Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V01VQG44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V01VQG44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V01VQG44C
IC PROM REPROGR 1MB 44-VQFP

IC PROM REPROGR 1MB 44-VQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V01VQG44C
FPGA - Configuration Memory XC18V01VQG44C
FPGA - Configuration Memory Re-programmable 1Mb PROM, Lead Free

FPGA - Configuration Memory Re-programmable 1Mb PROM, Lead Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085474-XC18V01VQG44C XC18V01VQG44C XC18V01VQG44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V01VQG44C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type QFP; Other; 44-VQFP (10x10) QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details