Manufacturer: Xilinx Inc.
Win Source Part Number: 1118509-XC18V01SO20I
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC PROM SER I-TEMP 3.3V 20-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1118509-XC18V01SO20I | XC18V01SO20I |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - XC18V01SO20I | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | SOIC; Other; 20-SOIC | SOIC |