Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC18V01SO20C0936 XC18V01SO20C0936

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105202-XC18V01SO20C 0936 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 1 Mb Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105202-XC18V01SO20C 0936 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 1 Mb Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC18V01SO20C0936 - 1105202-XC18V01SO20C0936 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC18V01SO20C0936
1105202-XC18V01SO20C0936
OEM Parts - OEM Parts (T - Z) - XC18V01SO20C0936 1105202-XC18V01SO20C0936
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105202-XC18V01SO20C 0936 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 1 Mb Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105202-XC18V01SO20C0936
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 1 Mb
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105202-XC18V01SO20C0936
Product Name OEM Parts - OEM Parts (T - Z) - XC18V01SO20C0936
Unlock Full Specs
to access all available technical data