Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V01PCG20C0100 XC18V01PCG20C0100

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799565-XC18V01PCG20C 0100 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799565-XC18V01PCG20C 0100 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V01PCG20C0100 - 799565-XC18V01PCG20C0100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V01PCG20C0100
799565-XC18V01PCG20C0100
Memory - Memory - Configuration Proms for FPGAs - XC18V01PCG20C0100 799565-XC18V01PCG20C0100
Manufacturer: Xilinx Inc. Win Source Part Number: 799565-XC18V01PCG20C 0100 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799565-XC18V01PCG20C0100
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 1Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 799565-XC18V01PCG20C0100
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V01PCG20C0100
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details