Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V01PC20C XC18V01PC20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084946-XC18V01PC20C Packaging: Reel - TR Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01SO20C; XC18V01VQ44C; XC18V01SOG20I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084946-XC18V01PC20C Packaging: Reel - TR Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01SO20C; XC18V01VQ44C; XC18V01SOG20I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V01PC20C - 084946-XC18V01PC20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V01PC20C
084946-XC18V01PC20C
Memory - Memory - Configuration Proms for FPGAs - XC18V01PC20C 084946-XC18V01PC20C
Manufacturer: Xilinx Inc. Win Source Part Number: 084946-XC18V01PC20C Packaging: Reel - TR Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01SO20C; XC18V01VQ44C; XC18V01SOG20I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084946-XC18V01PC20C
Packaging: Reel - TR
Memory Size: 1Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V01SO20C; XC18V01VQ44C; XC18V01SOG20I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V01PC20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V01PC20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V01PC20C
IC PROM SERIAL CONFIG 1M 20-PLCC

IC PROM SERIAL CONFIG 1M 20-PLCC

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V01PC20C
FPGA - Configuration Memory XC18V01PC20C
FPGA - Configuration Memory 1MB 3.3 VOLT ISP CONFIGURATION PROM

FPGA - Configuration Memory 1MB 3.3 VOLT ISP CONFIGURATION PROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084946-XC18V01PC20C XC18V01PC20C XC18V01PC20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V01PC20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-4 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details