Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V16PC44I XC17V16PC44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281461-XC17V16PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V16VQ44I; XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281461-XC17V16PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V16VQ44I; XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V16PC44I - 1281461-XC17V16PC44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V16PC44I
1281461-XC17V16PC44I
Memory - Memory - Configuration Proms for FPGAs - XC17V16PC44I 1281461-XC17V16PC44I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281461-XC17V16PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 16Mb Programmable Type: OTP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V16VQ44I; XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281461-XC17V16PC44I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 16Mb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC17V16VQ44I; XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V16PC44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V16PC44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V16PC44I
IC PROM SER I-TEMP 3.3V 44-PLCC

IC PROM SER I-TEMP 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281461-XC17V16PC44I XC17V16PC44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V16PC44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details