Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V08PC44C XC17V08PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728422-XC17V08PC44C Packaging: Tube Memory Size: 8Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC17V08 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728422-XC17V08PC44C Packaging: Tube Memory Size: 8Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC17V08 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V08PC44C - 728422-XC17V08PC44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V08PC44C
728422-XC17V08PC44C
Memory - Memory - Configuration Proms for FPGAs - XC17V08PC44C 728422-XC17V08PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 728422-XC17V08PC44C Packaging: Tube Memory Size: 8Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC17V08 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Xilinx Inc.
Win Source Part Number: 728422-XC17V08PC44C
Packaging: Tube
Memory Size: 8Mb
Programmable Type: OTP
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LCC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: XC17V08
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V08PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V08PC44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V08PC44C
IC PROM SER C-TEMP 3.3V 44-PLCC

IC PROM SER C-TEMP 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 728422-XC17V08PC44C XC17V08PC44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V08PC44C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 220 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details