Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V04VQ44I XC17V04VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043806-XC17V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043806-XC17V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V04VQ44I - 043806-XC17V04VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V04VQ44I
043806-XC17V04VQ44I
Memory - Memory - Configuration Proms for FPGAs - XC17V04VQ44I 043806-XC17V04VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 043806-XC17V04VQ44I Packaging: Tray Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043806-XC17V04VQ44I
Packaging: Tray
Memory Size: 4Mb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V04VQ44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V04VQ44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V04VQ44I
IC PROM SER 4MBIT 3.3V 44-VQFP

IC PROM SER 4MBIT 3.3V 44-VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043806-XC17V04VQ44I XC17V04VQ44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V04VQ44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type QFP; Other; 44-VQFP (10x10) QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details