Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44I XC17V04PC44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939206-XC17V04PC44I Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17V04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939206-XC17V04PC44I Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17V04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44I - 939206-XC17V04PC44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44I
939206-XC17V04PC44I
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44I 939206-XC17V04PC44I
Manufacturer: Xilinx Inc. Win Source Part Number: 939206-XC17V04PC44I Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17V04 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Xilinx Inc.
Win Source Part Number: 939206-XC17V04PC44I
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XC17V04
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V04PC44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V04PC44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V04PC44I
IC PROM SER 4MBIT 3.3V 44-PLCC

IC PROM SER 4MBIT 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939206-XC17V04PC44I XC17V04PC44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details