Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44C XC17V04PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281460-XC17V04PC44C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17V04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281460-XC17V04PC44C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17V04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44C - 1281460-XC17V04PC44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44C
1281460-XC17V04PC44C
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44C 1281460-XC17V04PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281460-XC17V04PC44C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17V04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281460-XC17V04PC44C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 44-LCC (J-Lead)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 4Mb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17V04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V04PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V04PC44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V04PC44C
IC PROM SER 4MBIT 3.3V 44-PLCC

IC PROM SER 4MBIT 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281460-XC17V04PC44C XC17V04PC44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V04PC44C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details