Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20I XC17V04PC20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043804-XC17V04PC20I Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043804-XC17V04PC20I Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20I - 043804-XC17V04PC20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20I
043804-XC17V04PC20I
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20I 043804-XC17V04PC20I
Manufacturer: Xilinx Inc. Win Source Part Number: 043804-XC17V04PC20I Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043804-XC17V04PC20I
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V04PC20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V04PC20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V04PC20I
IC PROM SER 4MBIT 3.3V 20-PLCC

IC PROM SER 4MBIT 3.3V 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043804-XC17V04PC20I XC17V04PC20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-4 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 208 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details