Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20C XC17V04PC20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043803-XC17V04PC20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V04PC44C; XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043803-XC17V04PC20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V04PC44C; XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20C - 043803-XC17V04PC20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20C
043803-XC17V04PC20C
Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20C 043803-XC17V04PC20C
Manufacturer: Xilinx Inc. Win Source Part Number: 043803-XC17V04PC20C Packaging: Tube/Rail Memory Size: 4Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V04PC44C; XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043803-XC17V04PC20C
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17V04PC44C; XC17V04VQ44C; XC17V04PC20C; XC17V04PCG20C;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17V04PC20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17V04PC20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17V04PC20C
IC PROM SER 4MBIT 3.3V 20-PLCC

IC PROM SER 4MBIT 3.3V 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043803-XC17V04PC20C XC17V04PC20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V04PC20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details