Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S50AVO8I XC17S50AVO8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799564-XC17S50AVO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 500kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S50APD8I; XC17S50ASO20I; XC17S50APDG8I; XC17S50AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799564-XC17S50AVO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 500kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S50APD8I; XC17S50ASO20I; XC17S50APDG8I; XC17S50AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S50AVO8I - 799564-XC17S50AVO8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S50AVO8I
799564-XC17S50AVO8I
Memory - Memory - Configuration Proms for FPGAs - XC17S50AVO8I 799564-XC17S50AVO8I
Manufacturer: Xilinx Inc. Win Source Part Number: 799564-XC17S50AVO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 500kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S50APD8I; XC17S50ASO20I; XC17S50APDG8I; XC17S50AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799564-XC17S50AVO8I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 500kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S50A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSOP
Alternative Parts (Cross-Reference): XC17S50APD8I; XC17S50ASO20I; XC17S50APDG8I; XC17S50AVOG8I;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S50AVO8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S50AVO8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S50AVO8I
IC PROM SER 500K 8-SOIC

IC PROM SER 500K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799564-XC17S50AVO8I XC17S50AVO8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S50AVO8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details