Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S50APDG8C XC17S50APDG8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 759927-XC17S50APDG8C Packaging: Tube Memory Size: 500kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): XC17S50APD8C; XC17S50AVOG8C; XC17S50AVO8C; XC17S50APDG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC17S50A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 759927-XC17S50APDG8C Packaging: Tube Memory Size: 500kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): XC17S50APD8C; XC17S50AVOG8C; XC17S50AVO8C; XC17S50APDG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC17S50A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S50APDG8C - 759927-XC17S50APDG8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S50APDG8C
759927-XC17S50APDG8C
Memory - Memory - Configuration Proms for FPGAs - XC17S50APDG8C 759927-XC17S50APDG8C
Manufacturer: Xilinx Inc. Win Source Part Number: 759927-XC17S50APDG8C Packaging: Tube Memory Size: 500kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): XC17S50APD8C; XC17S50AVOG8C; XC17S50AVO8C; XC17S50APDG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC17S50A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Xilinx Inc.
Win Source Part Number: 759927-XC17S50APDG8C
Packaging: Tube
Memory Size: 500kb
Programmable Type: OTP
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): XC17S50APD8C; XC17S50AVOG8C; XC17S50AVO8C; XC17S50APDG8C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: XC17S50A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S50APDG8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S50APDG8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S50APDG8C
IC PROM SER 50K C-TEMP 8-DIP

IC PROM SER 50K C-TEMP 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 759927-XC17S50APDG8C XC17S50APDG8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S50APDG8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details