Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I XC17S40XLSO20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721148-XC17S40XLSO20 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLPDG8I; XC17S40XLPD8I; XC17S40XLVO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721148-XC17S40XLSO20 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLPDG8I; XC17S40XLPD8I; XC17S40XLVO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I - 721148-XC17S40XLSO20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I
721148-XC17S40XLSO20I
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I 721148-XC17S40XLSO20I
Manufacturer: Xilinx Inc. Win Source Part Number: 721148-XC17S40XLSO20 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLPDG8I; XC17S40XLPD8I; XC17S40XLVO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 721148-XC17S40XLSO20I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 400kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S40XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XC17S40XLPDG8I; XC17S40XLPD8I; XC17S40XLVO8I;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S40XLSO20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S40XLSO20I
IC PROM PROG I-TEMP 3.3V 20-SOIC

IC PROM PROG I-TEMP 3.3V 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721148-XC17S40XLSO20I XC17S40XLSO20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details