Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C XC17S40XLSO20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799563-XC17S40XLSO20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLPD8C; XC17S40XLPDG08C; XC17S40XLSOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799563-XC17S40XLSO20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLPD8C; XC17S40XLPDG08C; XC17S40XLSOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C - 799563-XC17S40XLSO20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C
799563-XC17S40XLSO20C
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C 799563-XC17S40XLSO20C
Manufacturer: Xilinx Inc. Win Source Part Number: 799563-XC17S40XLSO20 C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 400kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLPD8C; XC17S40XLPDG08C; XC17S40XLSOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799563-XC17S40XLSO20C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 400kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S40XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLPD8C; XC17S40XLPDG08C; XC17S40XLSOG8C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S40XLSO20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S40XLSO20C
IC PROM PROG C-TEMP 3.3V 20-SOIC

IC PROM PROG C-TEMP 3.3V 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799563-XC17S40XLSO20C XC17S40XLSO20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S40XLSO20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details