Manufacturer: Xilinx Inc.
Win Source Part Number: 1281458-XC17S40PD8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Size: 400kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17S40SOG20C; XC17S40VO8C; XC17S40SOG8C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC PROM PROG C-TEMP 5V 8-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1281458-XC17S40PD8C | XC17S40PD8C |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - XC17S40PD8C | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |