Manufacturer: Xilinx Inc.
Win Source Part Number: 799562-XC17S30XLPD8I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 300kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S30XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17S30XLSOG8I; XC17S30XLVO8I; XC17S30XLV08I; XC17S30XLSO20I;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC PROM PROG I-TEMP 3.3V 8-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799562-XC17S30XLPD8I | XC17S30XLPD8I |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8I | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |