Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S30AVO8I XC17S30AVO8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043800-XC17S30AVO8I Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30APD8I; XC17S30APDG8I; XC17S30ASO20I; XC17S30AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043800-XC17S30AVO8I Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30APD8I; XC17S30APDG8I; XC17S30ASO20I; XC17S30AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S30AVO8I - 043800-XC17S30AVO8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S30AVO8I
043800-XC17S30AVO8I
Memory - Memory - Configuration Proms for FPGAs - XC17S30AVO8I 043800-XC17S30AVO8I
Manufacturer: Xilinx Inc. Win Source Part Number: 043800-XC17S30AVO8I Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30APD8I; XC17S30APDG8I; XC17S30ASO20I; XC17S30AVOG8I; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043800-XC17S30AVO8I
Packaging: Tube/Rail
Memory Size: 300kb
Programmable Type: OTP
Family Name: XC17S30A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17S30APD8I; XC17S30APDG8I; XC17S30ASO20I; XC17S30AVOG8I;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S30AVO8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S30AVO8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S30AVO8I
IC PROM SER 300K 8-SOIC

IC PROM SER 300K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043800-XC17S30AVO8I XC17S30AVO8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S30AVO8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOP; Other; 8-TSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details