Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S30ASO20C XC17S30ASO20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813473-XC17S30ASO20C Packaging: Tube Memory Size: 300kb Programmable Type: OTP Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC17S30
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813473-XC17S30ASO20C Packaging: Tube Memory Size: 300kb Programmable Type: OTP Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC17S30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S30ASO20C - 813473-XC17S30ASO20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S30ASO20C
813473-XC17S30ASO20C
Memory - Memory - Configuration Proms for FPGAs - XC17S30ASO20C 813473-XC17S30ASO20C
Manufacturer: Xilinx Inc. Win Source Part Number: 813473-XC17S30ASO20C Packaging: Tube Memory Size: 300kb Programmable Type: OTP Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: XC17S30

Manufacturer: Xilinx Inc.
Win Source Part Number: 813473-XC17S30ASO20C
Packaging: Tube
Memory Size: 300kb
Programmable Type: OTP
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: XC17S30

Buy Now
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S30ASO20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S30ASO20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S30ASO20C
IC PROM SER 30000 C-TEMP 20-SOIC

IC PROM SER 30000 C-TEMP 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813473-XC17S30ASO20C XC17S30ASO20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S30ASO20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details