Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S30APD8C XC17S30APD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037542-XC17S30APD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30ASO20C; XC17S30AVO8C; XC17S30AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037542-XC17S30APD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30ASO20C; XC17S30AVO8C; XC17S30AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S30APD8C - 037542-XC17S30APD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S30APD8C
037542-XC17S30APD8C
Memory - Memory - Configuration Proms for FPGAs - XC17S30APD8C 037542-XC17S30APD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 037542-XC17S30APD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30ASO20C; XC17S30AVO8C; XC17S30AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037542-XC17S30APD8C
Packaging: Tube/Rail
Memory Size: 300kb
Programmable Type: OTP
Family Name: XC17S30A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17S30ASO20C; XC17S30AVO8C; XC17S30AVOG8C;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S30APD8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S30APD8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S30APD8C
IC PROM SER 30000 C-TEMP 8-DIP

IC PROM SER 30000 C-TEMP 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037542-XC17S30APD8C XC17S30APD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S30APD8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PDIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 79040
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details